120 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 450mA 230mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 450mA 230mOhm
120 Ohms @ 100MHz 1 Ferrite Bead 0201 (0603 Metric) 450mA 230mOhm
FERRITE BEAD 120 OHM 0201 1LN Product overview: BLM03AX121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX121SN1D can be used for catalog matching and distributor lookup.
230mΩ ±25% 120Ω@100MHz 0201 Ferrite Beads ROHS
FERRITE, BEAD, 0201, 0.23OHM, 0.45A; Ferrite Case Style:0201 [0603 Metric]; Impedance @ 100MHz:120ohm; DC Current Rating:450mA; Product Range:BLM03AX Series; DC Resistance Max:0.23ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-5622-6-ND | 841-BLM03AX121SN1D | BLM03AX121SN1D | 87X8551 |
| Product Name | Ferrite Beads and Chips | 120 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite, Bead, 0201, 0.23Ohm, 0.45A; Ferrite Case Style Murata |
| DCR | 0.2300 ohms | 0.2300 ohms | 0.2300 ohms | |
| Rated DC Current | 450 milliamps | 450 milliamps | 450 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |