Murata Electronics Ferrite Beads and Chips BLM03AX102SZ1D

Description
FERRITE BEAD 1 KOHM 0201 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 1 KOHM 0201 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM03AX102SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03AX102SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM03AX102SZ1DDKR-ND
FERRITE BEAD 1 KOHM 0201 1LN

FERRITE BEAD 1 KOHM 0201 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03AX102SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03AX102SZ1DTR-ND
Ferrite Beads and Chips 490-BLM03AX102SZ1DTR-ND
1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 1.25Ohm

1 Power, Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 1.25Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM03AX102SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM03AX102SZ1DCT-ND
Ferrite Beads and Chips 490-BLM03AX102SZ1DCT-ND
FERRITE BEAD 1 KOHM 0201 1LN

FERRITE BEAD 1 KOHM 0201 1LN

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1368953-BLM03AX102SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368953-BLM03AX102SZ1D
Filters - Ferrite Beads and Chips 1368953-BLM03AX102SZ1D
Win Source Part Number: 1368953-BLM03AX102SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0201 (0603 Metric) Base Product Number: BLM03AX Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.013" (0.33mm) Filter Type: Power, Signal Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.25Ohm

Win Source Part Number: 1368953-BLM03AX102SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0201 (0603 Metric)
Base Product Number: BLM03AX
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.013" (0.33mm)
Filter Type: Power, Signal Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 1.25Ohm

Buy Now Datasheet
Inductor and Choke - 841-BLM03AX102SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM03AX102SZ1D
Inductor and Choke 841-BLM03AX102SZ1D
FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03AX102SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX102SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0201 1LN Product overview: BLM03AX102SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM03AX102SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 490-BLM03AX102SZ1DDKR-ND 1368953-BLM03AX102SZ1D 841-BLM03AX102SZ1D
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Inductor and Choke
DCR 1.25 ohms 1.25 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details