Murata Electronics Ferrite Beads and Chips - BLM03AX100SN1D BLM03AX100SN1D

Description
Manufacturer: Murata Electronics Win Source Part Number: 801401-BLM03AX100SN1 D Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 50mOhm Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 10 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 801401-BLM03AX100SN1 D Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 50mOhm Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 10 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM03AX100SN1D - BLM03AX100SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM03AX100SN1D
BLM03AX100SN1D
Ferrite Beads and Chips - BLM03AX100SN1D BLM03AX100SN1D
Manufacturer: Murata Electronics Win Source Part Number: 801401-BLM03AX100SN1 D Packaging: Reel Mounting Style: SMD Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height (Maximum): 0.013" (0.33mm) Current Rating (Maximum): 1A DC Resistance (DCR) (Maximum): 50mOhm Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 10 Ohms at 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801401-BLM03AX100SN1D
Packaging: Reel
Mounting Style: SMD
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height (Maximum): 0.013" (0.33mm)
Current Rating (Maximum): 1A
DC Resistance (DCR) (Maximum): 50mOhm
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 10 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM03AX100SN1D
Product Name Ferrite Beads and Chips - BLM03AX100SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details