Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958062-BLM02PX100SN1
Length: 400 µm
Number of Circuits: 1
Impedance: 10 Ω
Width: 200 µm
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958062-BLM02PX100SN1L |
| Product Name | OEM Parts - OEM Parts (A - B) - BLM02PX100SN1L |