Murata Electronics Ferrite Beads and Chips - BLM02PX100SN1D BLM02PX100SN1D

Description
Manufacturer: Murata Electronics Win Source Part Number: 801400-BLM02PX100SN1 D Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height (Maximum): 0.009" (0.22mm) Current Rating (Maximum): 1.1A DC Resistance (DCR) (Maximum): 50mOhm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 10 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 801400-BLM02PX100SN1 D Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height (Maximum): 0.009" (0.22mm) Current Rating (Maximum): 1.1A DC Resistance (DCR) (Maximum): 50mOhm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 10 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM02PX100SN1D - BLM02PX100SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM02PX100SN1D
BLM02PX100SN1D
Ferrite Beads and Chips - BLM02PX100SN1D BLM02PX100SN1D
Manufacturer: Murata Electronics Win Source Part Number: 801400-BLM02PX100SN1 D Packaging: Reel Mounting Style: SMD Filter Type: Signal Line Number of Lines: 1 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height (Maximum): 0.009" (0.22mm) Current Rating (Maximum): 1.1A DC Resistance (DCR) (Maximum): 50mOhm Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 10 Ohms at 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801400-BLM02PX100SN1D
Packaging: Reel
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 1
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height (Maximum): 0.009" (0.22mm)
Current Rating (Maximum): 1.1A
DC Resistance (DCR) (Maximum): 50mOhm
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 10 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM02PX100SN1D
Product Name Ferrite Beads and Chips - BLM02PX100SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details