240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 240mA 1.1Ohm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 240mA 1.1Ohm
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 240mA 1.1Ohm
Win Source Part Number: 1368939-BLM02BX241SN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 01005 (0402 Metric)
Base Product Number: BLM02BX
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.009" (0.22mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 240 Ohms @ 100 MHz
Current Rating (Max): 240mA
DC Resistance (DCR) (Max): 1.1Ohm
FERRITE BEAD 240 OHM 01005 1LN Product overview: BLM02BX241SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM02BX241SN1D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-14877-6-ND | 1368939-BLM02BX241SN1D | 841-BLM02BX241SN1D |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | 240 OHM Inductor and Choke |
| DCR | 1.1 ohms | 1.1 ohms | |
| Rated DC Current | 240 milliamps | 240 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Core Material | Ferrite |