Murata Electronics Ferrite Beads and Chips - BLM02BX151SN1D BLM02BX151SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023601-BLM02BX151SN 1D Packaging: Reel - TR Current Rating (Max): 280mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.009" (0.22mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohm @ 100MHz DC Resistance (DCR) (Max): 700 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023601-BLM02BX151SN 1D Packaging: Reel - TR Current Rating (Max): 280mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.009" (0.22mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohm @ 100MHz DC Resistance (DCR) (Max): 700 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM02BX151SN1D - BLM02BX151SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM02BX151SN1D
BLM02BX151SN1D
Ferrite Beads and Chips - BLM02BX151SN1D BLM02BX151SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023601-BLM02BX151SN 1D Packaging: Reel - TR Current Rating (Max): 280mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.009" (0.22mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohm @ 100MHz DC Resistance (DCR) (Max): 700 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023601-BLM02BX151SN1D
Packaging: Reel - TR
Current Rating (Max): 280mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.009" (0.22mm)
Number of Lines: 1
Impedance @ Frequency: 150 Ohm @ 100MHz
DC Resistance (DCR) (Max): 700 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM02BX151SN1D
Product Name Ferrite Beads and Chips - BLM02BX151SN1D
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details