150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 280mA 700mOhm
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 280mA 700mOhm
150 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 280mA 700mOhm
FERRITE BEAD 150 OHM 01005 1LN Product overview: BLM02BX151SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM02BX151SN1D can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 490-7614-6-ND | 841-BLM02BX151SN1D |
| Product Name | Ferrite Beads and Chips | 150 OHM Inductor and Choke |
| DCR | 0.7000 ohms | |
| Rated DC Current | 280 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |