Murata Electronics Ferrite Beads and Chips - BLM02AX121SN1D BLM02AX121SN1D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023600-BLM02AX121SN 1D Packaging: Reel - TR Current Rating (Max): 250mA Mounting: SMD (SMT) Height (Max): 0.009" (0.22mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023600-BLM02AX121SN 1D Packaging: Reel - TR Current Rating (Max): 250mA Mounting: SMD (SMT) Height (Max): 0.009" (0.22mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM02AX121SN1D - BLM02AX121SN1D - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM02AX121SN1D
BLM02AX121SN1D
Ferrite Beads and Chips - BLM02AX121SN1D BLM02AX121SN1D
Manufacturer: Murata Electronics North America Win Source Part Number: 1023600-BLM02AX121SN 1D Packaging: Reel - TR Current Rating (Max): 250mA Mounting: SMD (SMT) Height (Max): 0.009" (0.22mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 500 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023600-BLM02AX121SN1D
Packaging: Reel - TR
Current Rating (Max): 250mA
Mounting: SMD (SMT)
Height (Max): 0.009" (0.22mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohm @ 100MHz
DC Resistance (DCR) (Max): 500 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM02AX121SN1D
Product Name Ferrite Beads and Chips - BLM02AX121SN1D
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Coffee Burr -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details
Ceramics for Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Pumps; medical device applications; pump shaft bearing and sliding sections
View Details