Murata Electronics Ferrite Beads and Chips BLM02AX100SN1D

Description
10 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm
Request a Quote Datasheet
Description
10 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM02AX100SN1D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM02AX100SN1D-ND
Ferrite Beads and Chips BLM02AX100SN1D-ND
10 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm

10 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 750mA 70mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BLM02AX100SN1D-ND
Product Name Ferrite Beads and Chips
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 2176749-5 - TE Connectivity
Specs
Impedance 11 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers