Win Source Part Number: 1369201-BLF03VK600SN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLF02
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: BLF03VK
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 5 GHz
Current Rating (Max): 1.2A
DC Resistance (DCR) (Max): 65mOhm
FERRITE BEAD 60 OHM 0201 1LN Product overview: BLF03VK600SNLD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLF03VK600SNLD can be used for catalog matching and distributor lookup.
60 Ohms @ 5GHz 1 Ferrite Bead 0201 (0603 Metric) 1.2A 65mOhm
60 Ohms @ 5GHz 1 Ferrite Bead 0201 (0603 Metric) 1.2A 65mOhm
60 Ohms @ 5GHz 1 Ferrite Bead 0201 (0603 Metric) 1.2A 65mOhm
Murata BLF03VK600SNLD Ferrite Bead
Murata BLF03VK600SNLD Ferrite Bead
Murata BLF03VK600SNLD Ferrite Bead
FERRITE BEAD, 1.2A, 0201 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369201-BLF03VK600SNLD | 841-BLF03VK600SNLD | 490-BLF03VK600SNLDCT-ND | 2234830P | 23AJ5954 |
| Product Name | Filters - Ferrite Beads and Chips | 60 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Beads | Ferrite Bead, 1.2A, 0201 Rohs Compliant Murata |
| Core Material | Ferrite | Ferrite | |||
| DCR | 0.0650 ohms | 0.0650 ohms | |||
| Rated DC Current | 1200 milliamps | 1200 milliamps | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Impedance | 60 ohms | 60 ohms | 2.81 ohms |