Murata Electronics 220Ω@5GHz -55℃~+125℃ 0.17Ω 1 800mA 0201 Common Mode Filters ROHS BLF03VK221SNGD

Description
220Ω@5GHz -55℃~+125℃ 0.17Ω 1 800mA 0201 Common Mode Filters ROHS
Description
220Ω@5GHz -55℃~+125℃ 0.17Ω 1 800mA 0201 Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
220Ω@5GHz -55℃~+125℃ 0.17Ω 1 800mA 0201 Common Mode Filters ROHS - 535-BLF03VK221SNGD - Utmel Electronic Limited
Hong Kong, China
220Ω@5GHz -55℃~+125℃ 0.17Ω 1 800mA 0201 Common Mode Filters ROHS
535-BLF03VK221SNGD
220Ω@5GHz -55℃~+125℃ 0.17Ω 1 800mA 0201 Common Mode Filters ROHS 535-BLF03VK221SNGD
220Ω@5GHz -55℃~+125℃ 0.17Ω 1 800mA 0201 Common Mode Filters ROHS

220Ω@5GHz -55℃~+125℃ 0.17Ω 1 800mA 0201 Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 535-BLF03VK221SNGD
Product Name 220Ω@5GHz -55℃~+125℃ 0.17Ω 1 800mA 0201 Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Planar X Filter Series: Thin Film Bandpass RF Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
RF Band Pass Filter - UIYBPF12565C - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 4000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details