Win Source Part Number: 1369364-BLF03VK221SN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLF02
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: BLF03VK
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.013" (0.33mm)
Number of Lines: 1
Impedance @ Frequency: 220 Ohms @ 5 GHz
Current Rating (Max): 800mA
DC Resistance (DCR) (Max): 155mOhm
220 Ohms @ 5GHz 1 Ferrite Bead 0201 (0603 Metric) 800mA 155mOhm
220 Ohms @ 5GHz 1 Ferrite Bead 0201 (0603 Metric) 800mA 155mOhm
220 Ohms @ 5GHz 1 Ferrite Bead 0201 (0603 Metric) 800mA 155mOhm
Murata BLF03VK221SNGD Ferrite Bead
Murata BLF03VK221SNGD Ferrite Bead
Murata BLF03VK221SNGD Ferrite Bead
FERRITE BEAD 220 OHM 0201 1LN Product overview: BLF03VK221SNGD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLF03VK221SNGD can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.8A, 0201 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369364-BLF03VK221SNGD | 490-BLF03VK221SNGDCT-ND | 2234828P | 841-BLF03VK221SNGD | 23AJ5953 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Ferrite Beads | 220 OHM Inductor and Choke | Ferrite Bead, 0.8A, 0201 Rohs Compliant Murata |
| Core Material | Ferrite | Ferrite | |||
| DCR | 0.1550 ohms | 0.1550 ohms | |||
| Rated DC Current | 800 milliamps | 800 milliamps | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Impedance | 220 ohms | 9.44 ohms | 220 ohms |