Murata Electronics Ferrite Beads and Chips BLF03JD421GNED

Description
1 Ferrite Bead 0201 (0603 Metric) 480mA 280mOhm
Request a Quote Datasheet
Description
1 Ferrite Bead 0201 (0603 Metric) 480mA 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18093-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18093-1-ND
Ferrite Beads and Chips 490-18093-1-ND
1 Ferrite Bead 0201 (0603 Metric) 480mA 280mOhm

1 Ferrite Bead 0201 (0603 Metric) 480mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18093-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18093-2-ND
Ferrite Beads and Chips 490-18093-2-ND
1 Ferrite Bead 0201 (0603 Metric) 480mA 280mOhm

1 Ferrite Bead 0201 (0603 Metric) 480mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18093-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18093-6-ND
Ferrite Beads and Chips 490-18093-6-ND
1 Ferrite Bead 0201 (0603 Metric) 480mA 280mOhm

1 Ferrite Bead 0201 (0603 Metric) 480mA 280mOhm

Buy Now Datasheet
Ferrite Bead, 0.48A, 0.28Ohm, 0201 Rohs Compliant Murata - 36AJ3124 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.48A, 0.28Ohm, 0201 Rohs Compliant Murata
36AJ3124
Ferrite Bead, 0.48A, 0.28Ohm, 0201 Rohs Compliant Murata 36AJ3124
FERRITE BEAD, 0.48A, 0.28OHM, 0201 ROHS COMPLIANT: YES

FERRITE BEAD, 0.48A, 0.28OHM, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18093-1-ND 36AJ3124
Product Name Ferrite Beads and Chips Ferrite Bead, 0.48A, 0.28Ohm, 0201 Rohs Compliant Murata
DCR 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 500000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176744-1 - TE Connectivity
Specs
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
View Details
2 suppliers