Murata Electronics Ferrite Beads and Chips BLF02JD361GNED

Description
1 Ferrite Bead 01005 (0402 Metric) 380mA 450mOhm
Request a Quote Datasheet
Description
1 Ferrite Bead 01005 (0402 Metric) 380mA 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18089-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18089-2-ND
Ferrite Beads and Chips 490-18089-2-ND
1 Ferrite Bead 01005 (0402 Metric) 380mA 450mOhm

1 Ferrite Bead 01005 (0402 Metric) 380mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18089-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18089-1-ND
Ferrite Beads and Chips 490-18089-1-ND
1 Ferrite Bead 01005 (0402 Metric) 380mA 450mOhm

1 Ferrite Bead 01005 (0402 Metric) 380mA 450mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18089-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18089-6-ND
Ferrite Beads and Chips 490-18089-6-ND
1 Ferrite Bead 01005 (0402 Metric) 380mA 450mOhm

1 Ferrite Bead 01005 (0402 Metric) 380mA 450mOhm

Buy Now Datasheet
Ferrite Bead, 0.38A, 0.45Ohm, 01005 Rohs Compliant Murata - 36AJ3120 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.38A, 0.45Ohm, 01005 Rohs Compliant Murata
36AJ3120
Ferrite Bead, 0.38A, 0.45Ohm, 01005 Rohs Compliant Murata 36AJ3120
FERRITE BEAD, 0.38A, 0.45OHM, 01005 ROHS COMPLIANT: YES

FERRITE BEAD, 0.38A, 0.45OHM, 01005 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18089-2-ND 36AJ3120
Product Name Ferrite Beads and Chips Ferrite Bead, 0.38A, 0.45Ohm, 01005 Rohs Compliant Murata
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-421 0402FL-421XJRW - Coilcraft, Inc.
Specs
Impedance 3325 ohms
DCR 0.5700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2AY0470ANTR-ND - DigiKey
Specs
DCR 0.1800 ohms
Rated DC Current 700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details