Murata Power Solutions Ferrite Beads and Chips BLF02GD162GNED

Description
1 Ferrite Bead 01005 (0402 Metric) 100mA 3Ohm
Request a Quote Datasheet
Description
1 Ferrite Bead 01005 (0402 Metric) 100mA 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18637-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18637-6-ND
Ferrite Beads and Chips 490-18637-6-ND
1 Ferrite Bead 01005 (0402 Metric) 100mA 3Ohm

1 Ferrite Bead 01005 (0402 Metric) 100mA 3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18637-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18637-2-ND
Ferrite Beads and Chips 490-18637-2-ND
1 Ferrite Bead 01005 (0402 Metric) 100mA 3Ohm

1 Ferrite Bead 01005 (0402 Metric) 100mA 3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-18637-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18637-1-ND
Ferrite Beads and Chips 490-18637-1-ND
1 Ferrite Bead 01005 (0402 Metric) 100mA 3Ohm

1 Ferrite Bead 01005 (0402 Metric) 100mA 3Ohm

Buy Now Datasheet
Ferrite Bead Smd 01005; Ferrite Case Style Murata - 65AH3935 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead Smd 01005; Ferrite Case Style Murata
65AH3935
Ferrite Bead Smd 01005; Ferrite Case Style Murata 65AH3935
FERRITE BEAD SMD 01005; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:-; DC Current Rating:100mA; Product Range:BLF02GD_GN Series; DC Resistance Max:3ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

FERRITE BEAD SMD 01005; Ferrite Case Style:0402 [1005 Metric]; Impedance @ 100MHz:-; DC Current Rating:100mA; Product Range:BLF02GD_GN Series; DC Resistance Max:3ohm; Impedance Tolerance:-; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-18637-6-ND 65AH3935
Product Name Ferrite Beads and Chips Ferrite Bead Smd 01005; Ferrite Case Style Murata
DCR 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2CY0300ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.25uH 100MHz 0.12A Inductor and Choke - 71-0603CS-R25XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details