30 Ohms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 10A 1.6mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 10A 1.6mOhm
30 Ohms @ 100MHz 1 Power Line Ferrite Bead 1210 (3225 Metric) 10A 1.6mOhm
Murata BLE32PN300SN1L Ferrite Bead
Murata BLE32PN300SN1L Ferrite Bead
Murata BLE32PN300SN1L Ferrite Bead
FERRITE BEAD 30 OHM 1210 1LN Product overview: BLE32PN300SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLE32PN300SN1L can be used for catalog matching and distributor lookup.
1.6mΩ ±10% 30Ω@100MHz 1210 Ferrite Beads ROHS
FERRITE BEAD, 1210, 10A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-9566-1-ND | 2763648 | 841-BLE32PN300SN1L | BLE32PN300SN1L | 76AH4992 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | 30 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 1210, 10A Rohs Compliant Murata |
| DCR | 0.0016 ohms | 0.0016 ohms | |||
| Rated DC Current | 10000 milliamps | 10000 milliamps | 10000 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite |