Murata Power Solutions Ferrite Beads and Chips BLE18PS080SH1D

Description
FERRITE BEAD 8.5 OHM 0603 1LN
Request a Quote Datasheet
Description
FERRITE BEAD 8.5 OHM 0603 1LN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLE18PS080SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLE18PS080SH1DDKR-ND
Ferrite Beads and Chips 490-BLE18PS080SH1DDKR-ND
FERRITE BEAD 8.5 OHM 0603 1LN

FERRITE BEAD 8.5 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLE18PS080SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLE18PS080SH1DTR-ND
Ferrite Beads and Chips 490-BLE18PS080SH1DTR-ND
FERRITE BEAD 8.5 OHM 0603 1LN

FERRITE BEAD 8.5 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLE18PS080SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLE18PS080SH1DCT-ND
Ferrite Beads and Chips 490-BLE18PS080SH1DCT-ND
FERRITE BEAD 8.5 OHM 0603 1LN

FERRITE BEAD 8.5 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads - 2234808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234808P
Ferrite Beads 2234808P
Murata BLE18PS080SH1D Ferrite Bead

Murata BLE18PS080SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234808
Ferrite Beads 2234808
Murata BLE18PS080SH1D Ferrite Bead

Murata BLE18PS080SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234807
Ferrite Beads 2234807
Murata BLE18PS080SH1D Ferrite Bead

Murata BLE18PS080SH1D Ferrite Bead

Supplier's Site
Ferrite Bead, 8A, 0.004Ohm, 0603 Rohs Compliant Murata - 36AJ3117 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 8A, 0.004Ohm, 0603 Rohs Compliant Murata
36AJ3117
Ferrite Bead, 8A, 0.004Ohm, 0603 Rohs Compliant Murata 36AJ3117
FERRITE BEAD, 8A, 0.004OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 8A, 0.004OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-BLE18PS080SH1DDKR-ND 2234808P 36AJ3117
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Bead, 8A, 0.004Ohm, 0603 Rohs Compliant Murata
DCR 0.0040 ohms
Rated DC Current 8000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details