Murata Electronics Ferrite Beads and Chips BLE18PK160SN1D

Description
16 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 12mOhm
Request a Quote Datasheet
Description
16 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 12mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLE18PK160SN1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLE18PK160SN1DDKR-ND
Ferrite Beads and Chips 490-BLE18PK160SN1DDKR-ND
16 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 12mOhm

16 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 12mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLE18PK160SN1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLE18PK160SN1DCT-ND
Ferrite Beads and Chips 490-BLE18PK160SN1DCT-ND
16 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 12mOhm

16 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 12mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLE18PK160SN1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLE18PK160SN1DTR-ND
Ferrite Beads and Chips 490-BLE18PK160SN1DTR-ND
16 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 12mOhm

16 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 5A 12mOhm

Buy Now Datasheet
Ferrite Bead, 16 Ohm, 5A, 0603 Rohs Compliant Murata - 13AJ4440 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 16 Ohm, 5A, 0603 Rohs Compliant Murata
13AJ4440
Ferrite Bead, 16 Ohm, 5A, 0603 Rohs Compliant Murata 13AJ4440
FERRITE BEAD, 16 OHM, 5A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 16 OHM, 5A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-BLE18PK160SN1DDKR-ND 13AJ4440
Product Name Ferrite Beads and Chips Ferrite Bead, 16 Ohm, 5A, 0603 Rohs Compliant Murata
DCR 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176492-9 - TE Connectivity
Specs
Impedance 600 ohms
DCR 1.1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402CS-8N2XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers