Murata BLA31BD221SN4D Ferrite Bead
Murata BLA31BD221SN4D Ferrite Bead
Murata BLA31BD221SN4D Ferrite Bead
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 150mA 350mOhm
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 150mA 350mOhm
220 Ohms @ 100MHz 4 Signal Line Ferrite Bead 1206 (3216 Metric), Array, 8 PC Pad 150mA 350mOhm
FERRITE BEAD 220 OHM 1206 4LN Product overview: BLA31BD221SN4D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLA31BD221SN4D can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1048512 | 1225301 | 1048512P | 490-10659-2-ND | 841-BLA31BD221SN4D |
| Product Name | Ferrite Beads | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | 220 OHM Inductor and Choke |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Application | General Purpose; General use | General Purpose; General electronics | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| EIA Case Size | 1206 (3216m) | 1206 (3216m) | 1206 |