FERRITE BEAD INDUCTOR, 6A; Ferrite Case Style:Radial Leaded; Impedance:50ohm; DC Current Rating:6A; Product Range:BL03 Series; DC Resistance Max:-; Impedance Tolerance:-; Product Length:8.3mm; Product Width:2.3mm; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 07WX5092 |
| Product Name | Ferrite Bead Inductor, 6A; Ferrite Case Style Murata |
| Rated DC Current | 6000 milliamps |