FERRITE BEAD AXIAL RAD 1LN Product overview: BL02RN2R1M2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BL02RN2R1M2B can be used for catalog matching and distributor lookup.
FERRITE BEAD, 7A, AXIAL LEADED; Ferrite Case Style:-; Impedance:-; DC Current Rating:7A; Product Range:BL02 Series; DC Resistance Max:-; Impedance Tolerance:-; Product Length:9mm; Product Width:3.4mm; Product Height:7.5mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BL02RN2R1M2B | 96K7003 |
| Product Name | Inductor and Choke | Ferrite Bead, 7A, Axial Leaded; Ferrite Case Style Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Through Hole | |
| Technology | Radial |