Murata Electronics Ferrite Beads and Chips - BL02RN1R2M2B BL02RN1R2M2B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913336-BL02RN1R2M2B Series: EMIFIL®, BL02EN Operating Temperature Range: -40°C ~ 85°C Features: 1 - Ferrite Bead Axial, Kinked Radial Bend 7A 20mOhm Package: Bulk Package: Axial, Kinked Radial Bend Mounting: Through Hole Part Status: Obsolete Family Name: BL02RN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11001, BL02RN1R2M2B-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913336-BL02RN1R2M2B Series: EMIFIL®, BL02EN Operating Temperature Range: -40°C ~ 85°C Features: 1 - Ferrite Bead Axial, Kinked Radial Bend 7A 20mOhm Package: Bulk Package: Axial, Kinked Radial Bend Mounting: Through Hole Part Status: Obsolete Family Name: BL02RN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11001, BL02RN1R2M2B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BL02RN1R2M2B - BL02RN1R2M2B - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BL02RN1R2M2B
BL02RN1R2M2B
Ferrite Beads and Chips - BL02RN1R2M2B BL02RN1R2M2B
Manufacturer: Murata Electronics North America Win Source Part Number: 913336-BL02RN1R2M2B Series: EMIFIL®, BL02EN Operating Temperature Range: -40°C ~ 85°C Features: 1 - Ferrite Bead Axial, Kinked Radial Bend 7A 20mOhm Package: Bulk Package: Axial, Kinked Radial Bend Mounting: Through Hole Part Status: Obsolete Family Name: BL02RN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11001, BL02RN1R2M2B-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 913336-BL02RN1R2M2B
Series: EMIFIL®, BL02EN
Operating Temperature Range: -40°C ~ 85°C
Features: 1 - Ferrite Bead Axial, Kinked Radial Bend 7A 20mOhm
Package: Bulk
Package: Axial, Kinked Radial Bend
Mounting: Through Hole
Part Status: Obsolete
Family Name: BL02RN
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: 490-11001, BL02RN1R2M2B-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BL02RN1R2M2B
Product Name Ferrite Beads and Chips - BL02RN1R2M2B
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details