Murata Power Solutions Inductor and Choke BL02RN1R2M2B

Description
FERRITE BEAD AXIAL RAD 1LN Product overview: BL02RN1R2M2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BL02RN1R2M2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD AXIAL RAD 1LN Product overview: BL02RN1R2M2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BL02RN1R2M2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-BL02RN1R2M2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BL02RN1R2M2B
Inductor and Choke 841-BL02RN1R2M2B
FERRITE BEAD AXIAL RAD 1LN Product overview: BL02RN1R2M2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BL02RN1R2M2B can be used for catalog matching and distributor lookup.

FERRITE BEAD AXIAL RAD 1LN Product overview: BL02RN1R2M2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BL02RN1R2M2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead Inductor, 7A; Ferrite Case Style Murata - 96K7002 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead Inductor, 7A; Ferrite Case Style Murata
96K7002
Ferrite Bead Inductor, 7A; Ferrite Case Style Murata 96K7002
FERRITE BEAD INDUCTOR, 7A; Ferrite Case Style:Radial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:BL02 Series; DC Resistance Max:-; Impedance Tolerance:-; Product Length:7.5mm; Product Width:3.4mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD INDUCTOR, 7A; Ferrite Case Style:Radial Leaded; Impedance:50ohm; DC Current Rating:7A; Product Range:BL02 Series; DC Resistance Max:-; Impedance Tolerance:-; Product Length:7.5mm; Product Width:3.4mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 841-BL02RN1R2M2B 96K7002
Product Name Inductor and Choke Ferrite Bead Inductor, 7A; Ferrite Case Style Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Packing Method Bulk
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details