Murata Electronics Ferrite Beads and Chips - BL01RN1A1E1A BL01RN1A1E1A

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 770040-BL01RN1A1E1A Series: EMIFIL, BL01RN Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Axial Number of Lines: 1 Family Name: BL01 Categories: Filters Dimension: 0.142" Dia x 0.197" L (3.60mm x 5.00mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 20 mOhm Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 770040-BL01RN1A1E1A Series: EMIFIL, BL01RN Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Axial Number of Lines: 1 Family Name: BL01 Categories: Filters Dimension: 0.142" Dia x 0.197" L (3.60mm x 5.00mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 20 mOhm Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BL01RN1A1E1A - BL01RN1A1E1A - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BL01RN1A1E1A
BL01RN1A1E1A
Ferrite Beads and Chips - BL01RN1A1E1A BL01RN1A1E1A
Manufacturer: Murata Electronics North America Win Source Part Number: 770040-BL01RN1A1E1A Series: EMIFIL, BL01RN Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Axial Number of Lines: 1 Family Name: BL01 Categories: Filters Dimension: 0.142" Dia x 0.197" L (3.60mm x 5.00mm) Current Rating (Maximum): 6A DC Resistance (DCR) (Maximum): 20 mOhm Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 770040-BL01RN1A1E1A
Series: EMIFIL, BL01RN
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Axial
Number of Lines: 1
Family Name: BL01
Categories: Filters
Dimension: 0.142" Dia x 0.197" L (3.60mm x 5.00mm)
Current Rating (Maximum): 6A
DC Resistance (DCR) (Maximum): 20 mOhm
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BL01RN1A1E1A
Product Name Ferrite Beads and Chips - BL01RN1A1E1A
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details