Murata Power Solutions Ferrite Beads and Chips BL01RN1A1D2B

Description
1 Ferrite Bead Axial 7A 20mOhm
Request a Quote Datasheet
Description
1 Ferrite Bead Axial 7A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-10997-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10997-ND
Ferrite Beads and Chips 490-10997-ND
1 Ferrite Bead Axial 7A 20mOhm

1 Ferrite Bead Axial 7A 20mOhm

Buy Now Datasheet
Inductor and Choke - 841-BL01RN1A1D2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BL01RN1A1D2B
Inductor and Choke 841-BL01RN1A1D2B
FERRITE BEAD AXIAL 1LN Product overview: BL01RN1A1D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BL01RN1A1D2B can be used for catalog matching and distributor lookup.

FERRITE BEAD AXIAL 1LN Product overview: BL01RN1A1D2B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BL01RN1A1D2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1351015-BL01RN1A1D2B - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1351015-BL01RN1A1D2B
Filters - Ferrite Beads and Chips 1351015-BL01RN1A1D2B
Win Source Part Number: 1351015-BL01RN1A1D2B Category: Filters - Ferrite Beads and Chips Series: EMIFIL®, BL01RN Package: Bulk Size / Dimension: 0.142" Dia x 0.197" L (3.60mm x 5.00mm) Current Rating (Max): 7A Standard Package: 500 Number of Lines: 1 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: BL01RN Product Status: Obsolete DC Resistance (DCR) (Max): 20mOhm

Win Source Part Number: 1351015-BL01RN1A1D2B
Category: Filters - Ferrite Beads and Chips
Series: EMIFIL®, BL01RN
Package: Bulk
Size / Dimension: 0.142" Dia x 0.197" L (3.60mm x 5.00mm)
Current Rating (Max): 7A
Standard Package: 500
Number of Lines: 1
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: BL01RN
Product Status: Obsolete
DC Resistance (DCR) (Max): 20mOhm

Buy Now Datasheet
Ferrite Bead, 7A, Axial Leaded; Ferrite Case Style Murata - 83K0778 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 7A, Axial Leaded; Ferrite Case Style Murata
83K0778
Ferrite Bead, 7A, Axial Leaded; Ferrite Case Style Murata 83K0778
FERRITE BEAD, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; DC Current Rating:7A; Product Range:BL01 Series; DC Resistance Max:-; Impedance Tolerance:-; Automotive Qualification Standard:-; External Depth:3.6mm; Resistance:50ohmRoHS Compliant: Yes

FERRITE BEAD, 7A, AXIAL LEADED; Ferrite Case Style:Axial Leaded; DC Current Rating:7A; Product Range:BL01 Series; DC Resistance Max:-; Impedance Tolerance:-; Automotive Qualification Standard:-; External Depth:3.6mm; Resistance:50ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 490-10997-ND 841-BL01RN1A1D2B 1351015-BL01RN1A1D2B 83K0778
Product Name Ferrite Beads and Chips Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, 7A, Axial Leaded; Ferrite Case Style Murata
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 7000 milliamps 7000 milliamps 7000 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Packing Method Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers