Module DC-DC 48VIN 2-OUT -15V/15V 0.5A/-0.5A 15W 6-Pin Product overview: BEI15-150-Q48N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15V, 0.5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BEI15-150-Q48N-C
Win Source Part Number: 1337381-BEI15-150-Q4
Category: Power Supplies - Board Mount - DC DC Converters
Series: BEI15 (15W)
Type: Isolated Module
Package: Tray
Size / Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 90
Power (Watts): 15 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 2
Current - Output (Max): 500mA, 500mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: BEI15-150
Product Status: Last Time Buy
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-BEI15-150-Q48N-C | 1337381-BEI15-150-Q48N-C |
| Product Name | -15V 15V 0.5A DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 15 to -15 volts | 18 to 75 volts |