Murata Power Solutions Power Supplies Board Mount DCDC Converters - BEI15-120-Q48N-C BEI15-120-Q48N-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 811366-BEI15-120-Q48 N-C Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 2.25kV Number of Outputs: 2 Voltage - Input (Min): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85.5% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm) Maximum Input Voltage: 75V Manufacturer Package: 6-DIP Module Current - Output (Maximum): 625mA, 625mA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 811366-BEI15-120-Q48 N-C Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 2.25kV Number of Outputs: 2 Voltage - Input (Min): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85.5% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm) Maximum Input Voltage: 75V Manufacturer Package: 6-DIP Module Current - Output (Maximum): 625mA, 625mA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BEI15-120-Q48N-C - 811366-BEI15-120-Q48N-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BEI15-120-Q48N-C
811366-BEI15-120-Q48N-C
Power Supplies Board Mount DCDC Converters - BEI15-120-Q48N-C 811366-BEI15-120-Q48N-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 811366-BEI15-120-Q48 N-C Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Applications: ITE (Commercial) Power (Watts): 15W Voltage - Isolation: 2.25kV Number of Outputs: 2 Voltage - Input (Min): 18V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85.5% Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm) Maximum Input Voltage: 75V Manufacturer Package: 6-DIP Module Current - Output (Maximum): 625mA, 625mA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 811366-BEI15-120-Q48N-C
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Isolation: 2.25kV
Number of Outputs: 2
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 85.5%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm)
Maximum Input Voltage: 75V
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 625mA, 625mA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 811366-BEI15-120-Q48N-C
Product Name Power Supplies Board Mount DCDC Converters - BEI15-120-Q48N-C
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data