Murata Power Solutions DC DC Converters BEI15-120-Q12N-C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2184-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2184-5-ND
DC DC Converters 811-2184-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BEI15-120-Q12N-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BEI15-120-Q12N-C
Power Supplies - Board Mount - DC DC Converters BEI15-120-Q12N-C
DC DC CONVERTER +/-12V 15W

DC DC CONVERTER +/-12V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Murata Power Solutions - 65R4684 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Murata Power Solutions
65R4684
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Murata Power Solutions 65R4684
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2184-5-ND BEI15-120-Q12N-C 65R4684
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 12V, -12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products