Murata Power Solutions Power Supplies - Board Mount - DC DC Converters BEI15-050-Q48P-C

Description
Win Source Part Number: 1350581-BEI15-050-Q4 8P-C Category: Power Supplies - Board Mount - DC DC Converters Series: BEI15 (15W) Type: Isolated Module Package: Tray Size / Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 90 Power (Watts): 15 W Voltage - Isolation: 2.25 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 83.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: BEI15-050 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350581-BEI15-050-Q4 8P-C Category: Power Supplies - Board Mount - DC DC Converters Series: BEI15 (15W) Type: Isolated Module Package: Tray Size / Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 90 Power (Watts): 15 W Voltage - Isolation: 2.25 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 83.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: BEI15-050 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350581-BEI15-050-Q48P-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350581-BEI15-050-Q48P-C
Power Supplies - Board Mount - DC DC Converters 1350581-BEI15-050-Q48P-C
Win Source Part Number: 1350581-BEI15-050-Q4 8P-C Category: Power Supplies - Board Mount - DC DC Converters Series: BEI15 (15W) Type: Isolated Module Package: Tray Size / Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 90 Power (Watts): 15 W Voltage - Isolation: 2.25 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 83.5% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: BEI15-050 Product Status: Obsolete

Win Source Part Number: 1350581-BEI15-050-Q48P-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: BEI15 (15W)
Type: Isolated Module
Package: Tray
Size / Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 90
Power (Watts): 15 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 2
Current - Output (Max): 1.5A, 1.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 83.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: BEI15-050
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350581-BEI15-050-Q48P-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228625P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
1A 40V 1.6MHz SOT-23 Boost DC-DC Converter IC - 739-LM2733YMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 40 volts
Input Voltage 14 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details