Murata Power Solutions Power Supplies - Board Mount - DC DC Converters BEI15-050-Q12P-C

Description
Win Source Part Number: 1352121-BEI15-050-Q1 2P-C Category: Power Supplies - Board Mount - DC DC Converters Series: BEI15 (15W) Type: Isolated Module Package: Tray Size / Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 90 Power (Watts): 15 W Voltage - Isolation: 2 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: BEI15-050 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1352121-BEI15-050-Q1 2P-C Category: Power Supplies - Board Mount - DC DC Converters Series: BEI15 (15W) Type: Isolated Module Package: Tray Size / Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 90 Power (Watts): 15 W Voltage - Isolation: 2 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: BEI15-050 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1352121-BEI15-050-Q12P-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352121-BEI15-050-Q12P-C
Power Supplies - Board Mount - DC DC Converters 1352121-BEI15-050-Q12P-C
Win Source Part Number: 1352121-BEI15-050-Q1 2P-C Category: Power Supplies - Board Mount - DC DC Converters Series: BEI15 (15W) Type: Isolated Module Package: Tray Size / Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 90 Power (Watts): 15 W Voltage - Isolation: 2 kV Number of Outputs: 2 Current - Output (Max): 1.5A, 1.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: BEI15-050 Product Status: Last Time Buy

Win Source Part Number: 1352121-BEI15-050-Q12P-C
Category: Power Supplies - Board Mount - DC DC Converters
Series: BEI15 (15W)
Type: Isolated Module
Package: Tray
Size / Dimension: 1.10" L x 0.96" W x 0.35" H (27.9mm x 24.4mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 90
Power (Watts): 15 W
Voltage - Isolation: 2 kV
Number of Outputs: 2
Current - Output (Max): 1.5A, 1.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: BEI15-050
Product Status: Last Time Buy

Buy Now Datasheet
-5V 5V 1.5A DC-DC Converter IC - 922-BEI15-050-Q12P-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 5V 1.5A DC-DC Converter IC
922-BEI15-050-Q12P-C
-5V 5V 1.5A DC-DC Converter IC 922-BEI15-050-Q12P-C
Module DC-DC 24VIN 2-OUT -5V/5V 1.5A/-1.5A 15W 6-Pin Tray Product overview: BEI15-050-Q12P-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 5V, 1.5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BEI15-050-Q12P-C can be used for catalog matching and distributor lookup.

Module DC-DC 24VIN 2-OUT -5V/5V 1.5A/-1.5A 15W 6-Pin Tray Product overview: BEI15-050-Q12P-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 5V, 1.5A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BEI15-050-Q12P-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1352121-BEI15-050-Q12P-C 922-BEI15-050-Q12P-C
Product Name Power Supplies - Board Mount - DC DC Converters -5V 5V 1.5A DC-DC Converter IC
Package Type DIP; Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 16A Step-Down DC-DC Converter IC - 739-IR3895MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details