Murata Electronics OEM Parts - OEM Parts (A - B) - BCP5153315D48C BCP5153315D48C

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048856-BCP5153315D4 8C Mounting: SMD (SMT) Number of Pins: 10 Isolation Voltage: 1.5 kV Number of Outputs: 2 Output Current: 15 A Voltage - Output 1: 5 V Voltage - Output 2: 3.3 V Output Power: 75 W Categories: OEM Parts(A-B) Case / Package: Half Brick Alternative Parts (Cross-Reference): BCP5153315D48CBCP-5/ 15-3.3/15-D48-C; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Nominal Input Voltage: 48 V Current - Output 1: 15 A Current - Output 2: 15 A
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048856-BCP5153315D4 8C Mounting: SMD (SMT) Number of Pins: 10 Isolation Voltage: 1.5 kV Number of Outputs: 2 Output Current: 15 A Voltage - Output 1: 5 V Voltage - Output 2: 3.3 V Output Power: 75 W Categories: OEM Parts(A-B) Case / Package: Half Brick Alternative Parts (Cross-Reference): BCP5153315D48CBCP-5/ 15-3.3/15-D48-C; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Nominal Input Voltage: 48 V Current - Output 1: 15 A Current - Output 2: 15 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BCP5153315D48C - 1048856-BCP5153315D48C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BCP5153315D48C
1048856-BCP5153315D48C
OEM Parts - OEM Parts (A - B) - BCP5153315D48C 1048856-BCP5153315D48C
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048856-BCP5153315D4 8C Mounting: SMD (SMT) Number of Pins: 10 Isolation Voltage: 1.5 kV Number of Outputs: 2 Output Current: 15 A Voltage - Output 1: 5 V Voltage - Output 2: 3.3 V Output Power: 75 W Categories: OEM Parts(A-B) Case / Package: Half Brick Alternative Parts (Cross-Reference): BCP5153315D48CBCP-5/ 15-3.3/15-D48-C; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Nominal Input Voltage: 48 V Current - Output 1: 15 A Current - Output 2: 15 A

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048856-BCP5153315D48C
Mounting: SMD (SMT)
Number of Pins: 10
Isolation Voltage: 1.5 kV
Number of Outputs: 2
Output Current: 15 A
Voltage - Output 1: 5 V
Voltage - Output 2: 3.3 V
Output Power: 75 W
Categories: OEM Parts(A-B)
Case / Package: Half Brick
Alternative Parts (Cross-Reference): BCP5153315D48CBCP-5/15-3.3/15-D48-C;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Nominal Input Voltage: 48 V
Current - Output 1: 15 A
Current - Output 2: 15 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1048856-BCP5153315D48C
Product Name OEM Parts - OEM Parts (A - B) - BCP5153315D48C
Unlock Full Specs
to access all available technical data