Murata Power Solutions AC DC Converters BAC3S12DC

Description
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-BAC3S12DC-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-BAC3S12DC-ND
AC DC Converters 811-BAC3S12DC-ND
Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.25A; Power Supply Approvals Murata Power Solutions - 01AJ9628 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.25A; Power Supply Approvals Murata Power Solutions
01AJ9628
Power Supply, Ac-Dc, 12V, 0.25A; Power Supply Approvals Murata Power Solutions 01AJ9628
POWER SUPPLY, AC-DC, 12V, 0.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 0.25A Rohs Compliant Murata Power Solutions - 23AJ5573 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.25A Rohs Compliant Murata Power Solutions
23AJ5573
Power Supply, Ac-Dc, 12V, 0.25A Rohs Compliant Murata Power Solutions 23AJ5573
POWER SUPPLY, AC-DC, 12V, 0.25A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 0.25A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-BAC3S12DC-ND 01AJ9628 23AJ5573
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.25A; Power Supply Approvals Murata Power Solutions Power Supply, Ac-Dc, 12V, 0.25A Rohs Compliant Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies ±12v and ±15v, Single and Dual Tracking Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details