Murata Power Solutions AC DC Converters BAC1S24SC

Description
Open Frame AC DC Converters 1 Output 24V 42mA 85 ~ 305 VAC, 70 ~ 400 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 42mA 85 ~ 305 VAC, 70 ~ 400 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-BAC1S24SC-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-BAC1S24SC-ND
AC DC Converters 811-BAC1S24SC-ND
Open Frame AC DC Converters 1 Output 24V 42mA 85 ~ 305 VAC, 70 ~ 400 VDC Input

Open Frame AC DC Converters 1 Output 24V 42mA 85 ~ 305 VAC, 70 ~ 400 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.042A; Power Supply Approvals Murata Power Solutions - 73AH2153 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.042A; Power Supply Approvals Murata Power Solutions
73AH2153
Power Supply, Ac-Dc, 24V, 0.042A; Power Supply Approvals Murata Power Solutions 73AH2153
POWER SUPPLY, AC-DC, 24V, 0.042A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.042A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-BAC1S24SC-ND 73AH2153
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.042A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers