Murata Power Solutions AC DC Converters BAC05S12DC

Description
Enclosed AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-BAC05S12DC-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-BAC05S12DC-ND
AC DC Converters 811-BAC05S12DC-ND
Enclosed AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Murata Power Solutions - 01AJ9625 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Murata Power Solutions
01AJ9625
Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Murata Power Solutions 01AJ9625
POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-BAC05S12DC-ND 01AJ9625
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.42A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4200 amps 0.4200 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data