Murata Power Solutions AC DC Converters BAC05S05DC

Description
Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-BAC05S05DC-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-BAC05S05DC-ND
AC DC Converters 811-BAC05S05DC-ND
Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Murata Power Solutions - 01AJ9624 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Murata Power Solutions
01AJ9624
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Murata Power Solutions 01AJ9624
POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Murata Power Solutions - 23AJ5569 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Murata Power Solutions
23AJ5569
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Murata Power Solutions 23AJ5569
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-BAC05S05DC-ND 01AJ9624 23AJ5569
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Murata Power Solutions Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Murata Power Solutions
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply -  - Acopian Power Supplies
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - QRD30-1 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30 watts
View Details