Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1350502-BAC05S05DC
Category: Power Supplies - Board Mount - AC DC Converters
Series: BAC05 (5W)
Type: Enclosed
Features: Universal Input
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.64" H (25.4mm x 25.4mm x 16.3mm)
Applications: ITE (Commercial) , Medical
Standard Package: 20
Power (Watts): 5 W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Output 1: 5V
Efficiency: 76%
Line Regulation: ±0.5%
Load Regulation: ±1%
Mounting Type: Through Hole
Package / Case: 5-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9510
Mfr: Murata Power Solutions Inc.
Base Product Number: BAC05S
Approval Agency: CE, cURus
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | BAC05S05DC | 1350502-BAC05S05DC |
| Product Name | AC to DC Converter | Power Supplies - Board Mount - AC DC Converters |
| Package Type | DIP; Other; Tube |