Murata Electronics SMD 68UH 1.4A 190 MOHM Inductor and Choke #B966BS-680M=P3

Description
FIXED IND 68UH 1.4A 190 MOHM SMD Product overview: #B966BS-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.4A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.4A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-680M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1.4A 190 MOHM SMD Product overview: #B966BS-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.4A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.4A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-680M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 1.4A 190 MOHM Inductor and Choke - 71-#B966BS-680M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.4A 190 MOHM Inductor and Choke
71-#B966BS-680M=P3
SMD 68UH 1.4A 190 MOHM Inductor and Choke 71-#B966BS-680M=P3
FIXED IND 68UH 1.4A 190 MOHM SMD Product overview: #B966BS-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.4A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.4A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-680M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.4A 190 MOHM SMD Product overview: #B966BS-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.4A, 190 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.4A, 190 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-680M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14133-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14133-2-ND
Fixed Inductors 490-14133-2-ND
68µH Shielded Wirewound Inductor 1.4A 190mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.4A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - #B966BS-680M=P3 - 1172724-#B966BS-680M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #B966BS-680M=P3
1172724-#B966BS-680M=P3
Fixed Inductors - #B966BS-680M=P3 1172724-#B966BS-680M=P3
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172724-#B966BS-680M =P3 Current Rating: 1.4 A Length: 10.3886 mm Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 6.8072 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Composition: Wirewound Height: 6.8 mm Width: 10.3886 mm Categories: Fixed Inductors DC Resistance (DCR): 190 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.4 A Saturation Current: 1.4 A Schedule B: 8504500000, 8504500000 Series Resistance: 190 mΩ Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172724-#B966BS-680M=P3
Current Rating: 1.4 A
Length: 10.3886 mm
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 6.8072 mm
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 6.8 mm
Width: 10.3886 mm
Categories: Fixed Inductors
DC Resistance (DCR): 190 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.4 A
Saturation Current: 1.4 A
Schedule B: 8504500000, 8504500000
Series Resistance: 190 mΩ
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-#B966BS-680M=P3 490-14133-2-ND 1172724-#B966BS-680M=P3
Product Name SMD 68UH 1.4A 190 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - #B966BS-680M=P3
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 68 microH 68 microH
Unlock Full Specs
to access all available technical data