Murata Electronics SMD 33UH 2.2A 83 MOHM Inductor and Choke #B966BS-330M=P3

Description
FIXED IND 33UH 2.2A 83 MOHM SMD Product overview: #B966BS-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 83 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 83 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-330M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 2.2A 83 MOHM SMD Product overview: #B966BS-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 83 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 83 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-330M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 2.2A 83 MOHM Inductor and Choke - 71-#B966BS-330M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.2A 83 MOHM Inductor and Choke
71-#B966BS-330M=P3
SMD 33UH 2.2A 83 MOHM Inductor and Choke 71-#B966BS-330M=P3
FIXED IND 33UH 2.2A 83 MOHM SMD Product overview: #B966BS-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 83 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 83 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-330M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.2A 83 MOHM SMD Product overview: #B966BS-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 83 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 83 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-330M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14129-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14129-1-ND
Fixed Inductors 490-14129-1-ND
33µH Shielded Wirewound Inductor 2.2A 83mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - #B966BS-330M=P3 - 958607-#B966BS-330M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #B966BS-330M=P3
958607-#B966BS-330M=P3
Fixed Inductors - #B966BS-330M=P3 958607-#B966BS-330M=P3
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958607-#B966BS-330M= P3 Current Rating: 2.2 A Inductance: 33 µH Test Frequency: 100 kHz Core Material: Ferrite Composition: Wirewound Height: 6.8 mm Categories: Fixed Inductors Alternative Parts (Cross-Reference): SRR1806-330M; PM5022S-330M-RC; SRR1240-330M; 1274AS-H-330M=P3; #B953AS-330M=P3; DD1274AS-H-330M=P3; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C RMS Current (Irms): 2.2 A Saturation Current: 2.1 A Schedule B: 8504500000, 8504500000 Series Resistance: 83 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958607-#B966BS-330M=P3
Current Rating: 2.2 A
Inductance: 33 µH
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 6.8 mm
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): SRR1806-330M; PM5022S-330M-RC; SRR1240-330M; 1274AS-H-330M=P3; #B953AS-330M=P3; DD1274AS-H-330M=P3;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.2 A
Saturation Current: 2.1 A
Schedule B: 8504500000, 8504500000
Series Resistance: 83 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-#B966BS-330M=P3 490-14129-1-ND 958607-#B966BS-330M=P3
Product Name SMD 33UH 2.2A 83 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - #B966BS-330M=P3
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603CT-1N0XJLU - 1179295-0603CT-1N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2125967P - RS Components, Ltd.
Specs
Inductance Range 1.5 microH
Rated DC Current 3020 milliamps
Standards and Certifications RoHS
View Details