220µH Shielded Wirewound Inductor 760mA 610mOhm Max Nonstandard
FIXED IND 220UH 760MA 610MOHM SM Product overview: #B966BS-221M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 760MA, 610MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 760MA, 610MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966BS-221M=P3 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048063-#B966BS-221M
Current Rating: 760 mA
Length: 10.3886 mm
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 6.8072 mm
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 6.8 mm
Width: 10.3886 mm
Categories: Fixed Inductors
DC Resistance (DCR): 610 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): NR10050T221M; NS10145T221MNA; ASPI-8040S-221M-T; 74404084221; MBH10145C-221MA=P3; CLF10040T-221M-H;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 760 mA
Saturation Current: 840 mA
Schedule B: 8504500000
Series Resistance: 610 mΩ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14136-1-ND | 71-#B966BS-221M=P3 | 1048063-#B966BS-221M=P3 |
| Product Name | Fixed Inductors | 220UH 760MA 610MOHM Inductor and Choke | Fixed Inductors - #B966BS-221M=P3 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |