Murata Electronics SMD 1.8UH 6.7A 14 MOHM Inductor and Choke #B966AS-1R8N=P3

Description
FIXED IND 1.8UH 6.7A 14 MOHM SMD Product overview: #B966AS-1R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 6.7A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 6.7A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966AS-1R8N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 6.7A 14 MOHM SMD Product overview: #B966AS-1R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 6.7A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 6.7A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966AS-1R8N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8UH 6.7A 14 MOHM Inductor and Choke - 71-#B966AS-1R8N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 6.7A 14 MOHM Inductor and Choke
71-#B966AS-1R8N=P3
SMD 1.8UH 6.7A 14 MOHM Inductor and Choke 71-#B966AS-1R8N=P3
FIXED IND 1.8UH 6.7A 14 MOHM SMD Product overview: #B966AS-1R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 6.7A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 6.7A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966AS-1R8N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 6.7A 14 MOHM SMD Product overview: #B966AS-1R8N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 6.7A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 6.7A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966AS-1R8N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14117-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14117-2-ND
Fixed Inductors 490-14117-2-ND
1.8µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard

1.8µH Shielded Wirewound Inductor 6.7A 14mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - #B966AS-1R8N=P3
769639-#B966AS-1R8N=P3
Fixed Inductors - #B966AS-1R8N=P3 769639-#B966AS-1R8N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 769639-#B966AS-1R8N= P3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 6.7A Shielding: Shielded Inductance: 1.8μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 9.8A Test Frequency: 100kHz Family Name: DS106C2 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14 mOhm Max Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Height - Seated (Maximum): 0.268" (6.80mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 769639-#B966AS-1R8N=P3
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 6.7A
Shielding: Shielded
Inductance: 1.8μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 9.8A
Test Frequency: 100kHz
Family Name: DS106C2
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14 mOhm Max
Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Height - Seated (Maximum): 0.268" (6.80mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-#B966AS-1R8N=P3 490-14117-2-ND 769639-#B966AS-1R8N=P3
Product Name SMD 1.8UH 6.7A 14 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - #B966AS-1R8N=P3
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1.8 microH 1.8 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details