Murata Electronics SMD 1.2UH 7.2A 11 MOHM Inductor and Choke #B966AS-1R2N=P3

Description
FIXED IND 1.2UH 7.2A 11 MOHM SMD Product overview: #B966AS-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 7.2A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 7.2A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966AS-1R2N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 7.2A 11 MOHM SMD Product overview: #B966AS-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 7.2A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 7.2A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966AS-1R2N=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 7.2A 11 MOHM Inductor and Choke - 71-#B966AS-1R2N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 7.2A 11 MOHM Inductor and Choke
71-#B966AS-1R2N=P3
SMD 1.2UH 7.2A 11 MOHM Inductor and Choke 71-#B966AS-1R2N=P3
FIXED IND 1.2UH 7.2A 11 MOHM SMD Product overview: #B966AS-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 7.2A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 7.2A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966AS-1R2N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 7.2A 11 MOHM SMD Product overview: #B966AS-1R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 7.2A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 7.2A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B966AS-1R2N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - #B966AS-1R2N=P3 - 1015879-#B966AS-1R2N=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #B966AS-1R2N=P3
1015879-#B966AS-1R2N=P3
Fixed Inductors - #B966AS-1R2N=P3 1015879-#B966AS-1R2N=P3
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015879-#B966AS-1R2N =P3 Current Rating: 7.2 A Length: 10.3886 mm Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 6.8072 mm Mounting: SMD (SMT) Tolerance: 30 % Test Frequency: 100 kHz Core Material: Ferrite Composition: Wirewound Height: 6.8 mm Width: 10.3886 mm Categories: Fixed Inductors DC Resistance (DCR): 11 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): SRR1260-1R2Y; 74404063012; ASPI-6045S-1R2N-T; VLS6045EX-1R2N; #B952AS-H-1R1N=P3; NS12575T1R2NN; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7.2 A Saturation Current: 12 A Schedule B: 8504500000, 8504500000 Series Resistance: 11 mΩ

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015879-#B966AS-1R2N=P3
Current Rating: 7.2 A
Length: 10.3886 mm
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 6.8072 mm
Mounting: SMD (SMT)
Tolerance: 30 %
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 6.8 mm
Width: 10.3886 mm
Categories: Fixed Inductors
DC Resistance (DCR): 11 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): SRR1260-1R2Y; 74404063012; ASPI-6045S-1R2N-T; VLS6045EX-1R2N; #B952AS-H-1R1N=P3; NS12575T1R2NN;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 7.2 A
Saturation Current: 12 A
Schedule B: 8504500000, 8504500000
Series Resistance: 11 mΩ

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-#B966AS-1R2N=P3 1015879-#B966AS-1R2N=P3
Product Name SMD 1.2UH 7.2A 11 MOHM Inductor and Choke Fixed Inductors - #B966AS-1R2N=P3
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details