Murata Electronics SMD 150UH 1.2A 235MOHM Inductor and Choke #B953AS-151M=P3

Description
FIXED IND 150UH 1.2A 235MOHM SMD Product overview: #B953AS-151M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.2A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.2A, 235MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B953AS-151M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 1.2A 235MOHM SMD Product overview: #B953AS-151M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.2A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.2A, 235MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B953AS-151M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 1.2A 235MOHM Inductor and Choke - 71-#B953AS-151M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1.2A 235MOHM Inductor and Choke
71-#B953AS-151M=P3
SMD 150UH 1.2A 235MOHM Inductor and Choke 71-#B953AS-151M=P3
FIXED IND 150UH 1.2A 235MOHM SMD Product overview: #B953AS-151M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.2A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.2A, 235MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B953AS-151M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.2A 235MOHM SMD Product overview: #B953AS-151M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1.2A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1.2A, 235MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-#B953AS-151M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - #B953AS-151M=P3 - 1224396-#B953AS-151M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - #B953AS-151M=P3
1224396-#B953AS-151M=P3
Fixed Inductors - #B953AS-151M=P3 1224396-#B953AS-151M=P3
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224396-#B953AS-151M =P3 Current Rating: 1.2 A Length: 12.8016 mm Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 6.8072 mm Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Composition: Wirewound Height: 6.8 mm Width: 12.8016 mm Categories: Fixed Inductors DC Resistance (DCR): 235 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Base RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.2 A Saturation Current: 1.2 A Schedule B: 8504500000, 8504500000 Series Resistance: 235 mΩ Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224396-#B953AS-151M=P3
Current Rating: 1.2 A
Length: 12.8016 mm
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 6.8072 mm
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Composition: Wirewound
Height: 6.8 mm
Width: 12.8016 mm
Categories: Fixed Inductors
DC Resistance (DCR): 235 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Base
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.2 A
Saturation Current: 1.2 A
Schedule B: 8504500000, 8504500000
Series Resistance: 235 mΩ
Max Operating Temperature: 85 °C

Buy Now
Fixed Inductors - 490-14107-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14107-1-ND
Fixed Inductors 490-14107-1-ND
150µH Shielded Wirewound Inductor 1.2A 235mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 1.2A 235mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-#B953AS-151M=P3 1224396-#B953AS-151M=P3 490-14107-1-ND
Product Name SMD 150UH 1.2A 235MOHM Inductor and Choke Fixed Inductors - #B953AS-151M=P3 Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details