Murata Electronics Fixed Inductors #B953AS-100M=P3

Description
10µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14093-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14093-2-ND
Fixed Inductors 490-14093-2-ND
10µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14093-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14093-1-ND
Fixed Inductors 490-14093-1-ND
10µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.4A 23mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14093-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details