Murata Electronics Fixed Inductors - B1179BS-5R6N=P3 B1179BS-5R6N=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1021339-B1179BS-5R6N =P3 Packaging: Reel - TR Type: Wirewound Current Rating: 4.7A Inductance: 5.6μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 5.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21 mOhm Max Temperature Range - Operating: -40°C to 85°C Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1021339-B1179BS-5R6N =P3 Packaging: Reel - TR Type: Wirewound Current Rating: 4.7A Inductance: 5.6μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 5.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21 mOhm Max Temperature Range - Operating: -40°C to 85°C Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B1179BS-5R6N=P3
1021339-B1179BS-5R6N=P3
Fixed Inductors - B1179BS-5R6N=P3 1021339-B1179BS-5R6N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1021339-B1179BS-5R6N =P3 Packaging: Reel - TR Type: Wirewound Current Rating: 4.7A Inductance: 5.6μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 5.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21 mOhm Max Temperature Range - Operating: -40°C to 85°C Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1021339-B1179BS-5R6N=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.7A
Inductance: 5.6μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 5.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 21 mOhm Max
Temperature Range - Operating: -40°C to 85°C
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor and Choke - 71-B1179BS-5R6N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-B1179BS-5R6N=P3
Inductor and Choke 71-B1179BS-5R6N=P3
FIXED IND Product overview: B1179BS-5R6N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1179BS-5R6N=P3 can be used for catalog matching and distributor lookup.

FIXED IND Product overview: B1179BS-5R6N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1179BS-5R6N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021339-B1179BS-5R6N=P3 71-B1179BS-5R6N=P3
Product Name Fixed Inductors - B1179BS-5R6N=P3 Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard; Wirewound Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.3300 microH
Inductance Tolerance 5 (+/- %)
View Details