Murata Power Solutions Fixed Inductors B1047AS-820M=P3

Description
82µH Shielded Wirewound Inductor 940mA 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Shielded Wirewound Inductor 940mA 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14230-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14230-2-ND
Fixed Inductors 490-14230-2-ND
82µH Shielded Wirewound Inductor 940mA 320mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 940mA 320mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 82Uh, 0.94A, 20%, Wirewound; Inductance Murata - 57AC6575 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 0.94A, 20%, Wirewound; Inductance Murata
57AC6575
Inductor, 82Uh, 0.94A, 20%, Wirewound; Inductance Murata 57AC6575
INDUCTOR, 82UH, 0.94A, 20%, WIREWOUND; Inductance:82µH; RMS Current (Irms):940mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):1A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 82UH, 0.94A, 20%, WIREWOUND; Inductance:82µH; RMS Current (Irms):940mA; Inductor Construction:Wirewound; Saturation Current (Isat):1A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14230-2-ND 57AC6575
Product Name Fixed Inductors Inductor, 82Uh, 0.94A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers