Murata Power Solutions SMD 56UH 1.2A 230 MOHM Inductor and Choke B1047AS-560M=P3

Description
FIXED IND 56UH 1.2A 230 MOHM SMD Product overview: B1047AS-560M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.2A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.2A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-560M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 1.2A 230 MOHM SMD Product overview: B1047AS-560M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.2A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.2A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-560M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 56UH 1.2A 230 MOHM Inductor and Choke - 71-B1047AS-560M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 1.2A 230 MOHM Inductor and Choke
71-B1047AS-560M=P3
SMD 56UH 1.2A 230 MOHM Inductor and Choke 71-B1047AS-560M=P3
FIXED IND 56UH 1.2A 230 MOHM SMD Product overview: B1047AS-560M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.2A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.2A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-560M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 56UH 1.2A 230 MOHM SMD Product overview: B1047AS-560M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.2A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.2A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-560M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B1047AS-560M=P3
1021319-B1047AS-560M=P3
Fixed Inductors - B1047AS-560M=P3 1021319-B1047AS-560M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1021319-B1047AS-560M =P3 Packaging: Reel - TR Type: Wirewound Current Rating: 1.2A Inductance: 56μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.24A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 230 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 2-SMD Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1021319-B1047AS-560M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.2A
Inductance: 56μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.24A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 230 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 2-SMD
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-14228-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14228-6-ND
Fixed Inductors 490-14228-6-ND
56µH Shielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14228-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14228-1-ND
Fixed Inductors 490-14228-1-ND
56µH Shielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

56µH Shielded Wirewound Inductor 1.2A 230mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 56Uh, 1.2A, 20%, Wirewound; Inductance Murata - 57AC6571 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 1.2A, 20%, Wirewound; Inductance Murata
57AC6571
Inductor, 56Uh, 1.2A, 20%, Wirewound; Inductance Murata 57AC6571
INDUCTOR, 56UH, 1.2A, 20%, WIREWOUND; Inductance:56µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.24A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 56UH, 1.2A, 20%, WIREWOUND; Inductance:56µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewound; Saturation Current (Isat):1.24A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B1047AS-560M=P3 1021319-B1047AS-560M=P3 490-14228-6-ND 57AC6571
Product Name SMD 56UH 1.2A 230 MOHM Inductor and Choke Fixed Inductors - B1047AS-560M=P3 Fixed Inductors Inductor, 56Uh, 1.2A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 56 microH 56 microH 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details