Murata Power Solutions Fixed Inductors B1047AS-470M=P3

Description
47µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14227-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14227-1-ND
Fixed Inductors 490-14227-1-ND
47µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14227-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14227-2-ND
Fixed Inductors 490-14227-2-ND
47µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Murata - 57AC6568 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Murata
57AC6568
Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Murata 57AC6568
INDUCTOR, 47UH, 1.3A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.3A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.38A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 1.3A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.3A; Inductor Construction:Wirewound; Saturation Current (Isat):1.38A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14227-1-ND 57AC6568
Product Name Fixed Inductors Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers