Murata Power Solutions Fixed Inductors B1047AS-330M=P3

Description
33µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14225-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14225-1-ND
Fixed Inductors 490-14225-1-ND
33µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.5A 170mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 1.5A 170 MOHM Inductor and Choke - 71-B1047AS-330M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.5A 170 MOHM Inductor and Choke
71-B1047AS-330M=P3
SMD 33UH 1.5A 170 MOHM Inductor and Choke 71-B1047AS-330M=P3
FIXED IND 33UH 1.5A 170 MOHM SMD Product overview: B1047AS-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.5A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.5A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-330M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.5A 170 MOHM SMD Product overview: B1047AS-330M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.5A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.5A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B1047AS-330M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B1047AS-330M=P3
769420-B1047AS-330M=P3
Fixed Inductors - B1047AS-330M=P3 769420-B1047AS-330M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 769420-B1047AS-330M= P3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: Nonstandard Current Rating: 1.5A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.64A Test Frequency: 100kHz Family Name: DS75LC Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170 mOhm Max Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) Manufacturer Package: 2-SMD Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): SRU8043-330Y; L8040C330MDWDT; NRS8030T330MJGJ; NR8040T330M; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 769420-B1047AS-330M=P3
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: Nonstandard
Current Rating: 1.5A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.64A
Test Frequency: 100kHz
Family Name: DS75LC
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 170 mOhm Max
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
Manufacturer Package: 2-SMD
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): SRU8043-330Y; L8040C330MDWDT; NRS8030T330MJGJ; NR8040T330M;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14225-1-ND 71-B1047AS-330M=P3 769420-B1047AS-330M=P3
Product Name Fixed Inductors SMD 33UH 1.5A 170 MOHM Inductor and Choke Fixed Inductors - B1047AS-330M=P3
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-30-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers