Murata Power Solutions Fixed Inductors B1047AS-2R7N=P3

Description
2.7µH Shielded Wirewound Inductor 5.1A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 5.1A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14213-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14213-2-ND
Fixed Inductors 490-14213-2-ND
2.7µH Shielded Wirewound Inductor 5.1A 18mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 5.1A 18mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.7Uh, 5.1A, 30%, Wirewound; Inductance Murata - 57AC6559 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 5.1A, 30%, Wirewound; Inductance Murata
57AC6559
Inductor, 2.7Uh, 5.1A, 30%, Wirewound; Inductance Murata 57AC6559
INDUCTOR, 2.7UH, 5.1A, 30%, WIREWOUND; Inductance:2.7µH; RMS Current (Irms):5.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5.6A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.7UH, 5.1A, 30%, WIREWOUND; Inductance:2.7µH; RMS Current (Irms):5.1A; Inductor Construction:Wirewound; Saturation Current (Isat):5.6A; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14213-2-ND 57AC6559
Product Name Fixed Inductors Inductor, 2.7Uh, 5.1A, 30%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers